Vishay Precision Group Wirewound Resistors RS02B20R00FE12

Description
RS-2B 20 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 20 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B20R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B20R00FE12
Wirewound Resistors 3110-RS02B20R00FE12
RS-2B 20 1% E12 e3

RS-2B 20 1% E12 e3

Supplier's Site Datasheet
Wirewound ResistorSeries:RS; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... - RS02B20R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...
RS02B20R00FE12
Wirewound ResistorSeries:RS; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... RS02B20R00FE12
Wirewound ResistorSeries:RS; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...

Wirewound ResistorSeries:RS; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp...

Supplier's Site
Through Hole Resistors - 541-RS02B20R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B20R00FE12-ND
Through Hole Resistors 541-RS02B20R00FE12-ND
RS-2B 20 1% E12 E3

RS-2B 20 1% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military - 70201561 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
70201561
Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military 70201561
Resistor;Wirewound;R es 20 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Vishay - 41K9249 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Vishay
41K9249
Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Vishay 41K9249
WIREWOUND RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 3W, 1%; Resistance:20ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B20R00FE12 RS02B20R00FE12 541-RS02B20R00FE12-ND 70201561 41K9249
Product Name Wirewound Resistors Wirewound ResistorSeries:RS; Resistance:20ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Temp... Through Hole Resistors Resistor;Wirewound;Res 20 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 20 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details