RS-2B 250 1% E70 e3
RES 250ohm 1% 3W SILICONE WW
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B250R0FE70 | RS02B250R0FE70 | RSB-250RCT-ND |
| Product Name | Wirewound Resistors | RES 250 OHM 1% 3W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts |