Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02BR2000FE12

Description
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote Datasheet
Description
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02BR2000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02BR2000FE12
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02BR2000FE12
Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Through Hole Resistors - 541-RS02BR2000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR2000FE12-ND
Through Hole Resistors 541-RS02BR2000FE12-ND
RS-2B .2 1% E12 E3

RS-2B .2 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS02BR2000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR2000FE12
Wirewound Resistors 3110-RS02BR2000FE12
RS-2B .2 1% E12 e3

RS-2B .2 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay - 65K2666 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay
65K2666
Wirewound Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay 65K2666
WIREWOUND RESISTOR, 0.2 OHM, 3W, 1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 3W, 1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02BR2000FE12 541-RS02BR2000FE12-ND 3110-RS02BR2000FE12 65K2666
Product Name Wirewound ResistorSeries:RS; Resistance:0.2ohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Through Hole Resistors Wirewound Resistors Wirewound Resistor, 0.2 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts 3 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R224JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers