Vishay Precision Group Through Hole Resistors RS02B150R0FE12

Description
RS-2B 150 1% E12 E3
Request a Quote Datasheet
Description
RS-2B 150 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B150R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B150R0FE12-ND
Through Hole Resistors 541-RS02B150R0FE12-ND
RS-2B 150 1% E12 E3

RS-2B 150 1% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati... - RS02B150R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati...
RS02B150R0FE12
Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati... RS02B150R0FE12
Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati...

Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati...

Supplier's Site
Wirewound Resistors - 3110-RS02B150R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B150R0FE12
Wirewound Resistors 3110-RS02B150R0FE12
RS-2B 150 1% E12 e3

RS-2B 150 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistor, 150 Ohm, 3W, 1%; Resistance Vishay - 65K2672 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 3W, 1%; Resistance Vishay
65K2672
Wirewound Resistor, 150 Ohm, 3W, 1%; Resistance Vishay 65K2672
WIREWOUND RESISTOR, 150 OHM, 3W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 3W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS02B150R0FE12-ND RS02B150R0FE12 3110-RS02B150R0FE12 65K2672
Product Name Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:150ohm; Resistance Tolerance: 1%; Power Rating:3W; Operati... Wirewound Resistors Wirewound Resistor, 150 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers