350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
350 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 350ohm 1% 3W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSB-350CT-ND | 3110-RS02B350R0FS70 | RS02B350R0FS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 350 OHM 1% 3W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 350 ohms | 350 ohms | 350 ohms |