Vishay Intertechnology, Inc. Wirewound Resistors RS01AR2500FE70

Description
RS-1A .25 1% E70 e3
Request a Quote Datasheet
Description
RS-1A .25 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR2500FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR2500FE70
Wirewound Resistors 3110-RS01AR2500FE70
RS-1A .25 1% E70 e3

RS-1A .25 1% E70 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS01AR2500FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01AR2500FE70
Wirewound Resistors - RS01AR2500FE70
Wirewound Resistors - Through Hole 1watt .25ohms 1%

Wirewound Resistors - Through Hole 1watt .25ohms 1%

Supplier's Site
Through Hole Resistors - RSA-.25RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.25RCT-ND
Through Hole Resistors RSA-.25RCT-ND
250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-.25RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.25RTR-ND
Through Hole Resistors RSA-.25RTR-ND
250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

250 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 250 MOHM 1W 1% WW AXIAL - 873-RS01AR2500FE70 - Utmel Electronic Limited
Hong Kong, China
RES 250 MOHM 1W 1% WW AXIAL
873-RS01AR2500FE70
RES 250 MOHM 1W 1% WW AXIAL 873-RS01AR2500FE70
RES 250 MOHM 1W 1% WW AXIAL

RES 250 MOHM 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Utmel Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01AR2500FE70 RS01AR2500FE70 RSA-.25RCT-ND 873-RS01AR2500FE70
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors RES 250 MOHM 1W 1% WW AXIAL
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details