Wirewound Resistors - Through Hole 3watts 220ohms 1%
RS-2B 220 1% E12 e3
RS-2B 220 1% E12 E3
WIREWOUND RESISTOR, 220 OHM, 3W, 1%; Resistance:220ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS02B220R0FE12 | 3110-RS02B220R0FE12 | 541-RS02B220R0FE12-ND | 65K2676 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 220 Ohm, 3W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | Precision Resistor |