Vishay Intertechnology, Inc. RES .50 OHM 1W 1% WW AXIAL RS01AR5000FE70

Description
RES .50ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES .50ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .50 OHM 1W 1% WW AXIAL - RS01AR5000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .50 OHM 1W 1% WW AXIAL
RS01AR5000FE70
RES .50 OHM 1W 1% WW AXIAL RS01AR5000FE70
RES .50ohm 1W 1% WW AXIAL

RES .50ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01AR5000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR5000FE70
Wirewound Resistors 3110-RS01AR5000FE70
RS-1A .5 1% E70 e3

RS-1A .5 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01AR5000FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR5000FE70CT-ND
Through Hole Resistors 541-RS01AR5000FE70CT-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01AR5000FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01AR5000FE70TR-ND
Through Hole Resistors 541-RS01AR5000FE70TR-ND
500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01AR5000FE70 3110-RS01AR5000FE70 541-RS01AR5000FE70CT-ND
Product Name RES .50 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661715 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details