RS-2B 270 1% E70 e3
270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
270 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 270ohm 1% 3W SILICONE WW
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B270R0FE70 | 541-RS02B270R0FE70TR-ND | RS02B270R0FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 270 OHM 1% 3W SILICONE WW |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 270 ohms | 270 ohms | 270 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |