Vishay Intertechnology, Inc. Through Hole Resistors RS02B700R0FS70

Description
700 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
700 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-700TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-700TR-ND
Through Hole Resistors RSB-700TR-ND
700 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B700R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B700R0FS70
Wirewound Resistors 3110-RS02B700R0FS70
RS-2B 700 1% S70

RS-2B 700 1% S70

Supplier's Site Datasheet
RES 700 OHM 3W 1% WW AXIAL - RS02B700R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 3W 1% WW AXIAL
RS02B700R0FS70
RES 700 OHM 3W 1% WW AXIAL RS02B700R0FS70
RES 700ohm 3W 1% WW AXIAL

RES 700ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSB-700TR-ND 3110-RS02B700R0FS70 RS02B700R0FS70
Product Name Through Hole Resistors Wirewound Resistors RES 700 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 700 ohms 700 ohms 700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details