Vishay Precision Group Wirewound Resistors - RS02B75R00FB12

Description
Wirewound Resistors - Through Hole 3watts 75ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 75ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B75R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B75R00FB12
Wirewound Resistors - RS02B75R00FB12
Wirewound Resistors - Through Hole 3watts 75ohms 1%

Wirewound Resistors - Through Hole 3watts 75ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B75R00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B75R00FB12-ND
Through Hole Resistors 541-RS02B75R00FB12-ND
RS-2B 75 1% B12

RS-2B 75 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B75R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B75R00FB12
Wirewound Resistors 3110-RS02B75R00FB12
RS-2B 75 1% B12

RS-2B 75 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay - 02F1201 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay
02F1201
Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay 02F1201
WIREWOUND RESISTOR, 75 OHM, 3W, 1%; Resistance:75ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 75 OHM, 3W, 1%; Resistance:75ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B75R00FB12 541-RS02B75R00FB12-ND 3110-RS02B75R00FB12 02F1201
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 75 Ohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311287 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details