RES 12ohm 3W 1% WW AXIAL
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02B12R00FS70 | 3110-RS02B12R00FS70 | RSB-12CT-ND |
| Product Name | RES 12 OHM 3W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 12 ohms | 12 ohms | 12 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |