RS-1A .13 1% E70 e3
130 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .13ohm 1W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS01AR1300FE70 | RSA-.13RTR-ND | RS01AR1300FE70 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES .13 OHM 1W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 0.1300 ohms | 0.1300 ohms | 0.1300 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |