Vishay Intertechnology, Inc. RES 20 OHM 3W 1% WW AXIAL RS02B20R00FS70

Description
RES 20ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 3W 1% WW AXIAL - RS02B20R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 3W 1% WW AXIAL
RS02B20R00FS70
RES 20 OHM 3W 1% WW AXIAL RS02B20R00FS70
RES 20ohm 3W 1% WW AXIAL

RES 20ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSB-20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-20TR-ND
Through Hole Resistors RSB-20TR-ND
20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B20R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B20R00FS70
Wirewound Resistors 3110-RS02B20R00FS70
RS-2B 20 1% S70

RS-2B 20 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B20R00FS70 RSB-20TR-ND 3110-RS02B20R00FS70
Product Name RES 20 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0033 OHM 10W Resistor - 53-PBV-R0033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0033 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers