Vishay Precision Group Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B110R0FB12

Description
Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B110R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B110R0FB12
Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B110R0FB12
Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B110R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B110R0FB12-ND
Through Hole Resistors 541-RS02B110R0FB12-ND
RS-2B 110 1% B12

RS-2B 110 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B110R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B110R0FB12
Wirewound Resistors 3110-RS02B110R0FB12
RS-2B 110 1% B12

RS-2B 110 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 110 Ohm, 3W, ±1%; Resistance Vishay - 02F1229 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 110 Ohm, 3W, ±1%; Resistance Vishay
02F1229
Wirewound Resistor, 110 Ohm, 3W, ±1%; Resistance Vishay 02F1229
WIREWOUND RESISTOR, 110 OHM, 3W, ±1%; Resistance:110ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 110 OHM, 3W, ±1%; Resistance:110ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B110R0FB12 541-RS02B110R0FB12-ND 3110-RS02B110R0FB12 02F1229
Product Name Res Wirewound 110 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors Wirewound Resistor, 110 Ohm, 3W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details