Vishay Intertechnology, Inc. Through Hole Resistors RS01A7K500FS70

Description
7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-7.5KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-7.5KTR-ND
Through Hole Resistors RSA-7.5KTR-ND
7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

7.5 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 7.5K OHM 1W 1% WW AXIAL - RS01A7K500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1W 1% WW AXIAL
RS01A7K500FS70
RES 7.5K OHM 1W 1% WW AXIAL RS01A7K500FS70
RES 7.5Kohm 1W 1% WW AXIAL

RES 7.5Kohm 1W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RSA-7.5KTR-ND RS01A7K500FS70
Product Name Through Hole Resistors RES 7.5K OHM 1W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers