RS-2B 392 1% E70 e3
Wirewound Resistors 392 Ohm 1% 3W
RS-2B 392 1% E70 E3
RS-2B 392 1% E70 E3
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B392R0FE70 | RS02B392R0FE70 | 541-RS02B392R0FE70TR-ND |
| Product Name | Wirewound Resistors | Wirewound Resistors 392 Ohm 1% 3W | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 392 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound |