200 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
200 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSB-200CT-ND | RS02B200R0FS70 | 3110-RS02B200R0FS70 |
| Product Name | Through Hole Resistors | Res Wirewound 200 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Resistance Range | 200 ohms | 200 ohms |