Res Wirewound 25 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
25 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS02B25R00FS70 | RS02B25R00FS70 | RSB-25TR-ND |
| Product Name | Wirewound Resistors | Res Wirewound 25 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 25 ohms | 25 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |