Vishay Precision Group Wirewound Resistors RS01A500R0FE12

Description
RS-1A 500 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 500 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A500R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A500R0FE12
Wirewound Resistors 3110-RS01A500R0FE12
RS-1A 500 1% E12 e3

RS-1A 500 1% E12 e3

Supplier's Site Datasheet
RS01A500R0FE12 - RS01A500R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RS01A500R0FE12
RS01A500R0FE12
RS01A500R0FE12 RS01A500R0FE12
RS01A500R0FE12

RS01A500R0FE12

Supplier's Site
Through Hole Resistors - 541-RS01A500R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A500R0FE12-ND
Through Hole Resistors 541-RS01A500R0FE12-ND
500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
WIREWOUND, 500 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK - 70205038 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 500 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK
70205038
WIREWOUND, 500 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK 70205038
WIREWOUND, 500 OHM, 1%,1W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 500 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay - 63M2661 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay
63M2661
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay 63M2661
WIREWOUND RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A500R0FE12 RS01A500R0FE12 541-RS01A500R0FE12-ND 70205038 63M2661
Product Name Wirewound Resistors RS01A500R0FE12 Through Hole Resistors WIREWOUND, 500 OHM, 1%,1W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details