Vishay Precision Group Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B10K00FB12

Description
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B10K00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B10K00FB12
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B10K00FB12
Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B10K00FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B10K00FB12-ND
Through Hole Resistors 541-RS02B10K00FB12-ND
RS-2B 10K 1% B12

RS-2B 10K 1% B12

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B10K00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B10K00FB12
Wirewound Resistors 3110-RS02B10K00FB12
RS-2B 10K 1% B12

RS-2B 10K 1% B12

Supplier's Site Datasheet
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay - 02F1329 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay
02F1329
Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay 02F1329
WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 10KOHM, 3W, 1%; Resistance:10kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS02B10K00FB12 541-RS02B10K00FB12-ND 3110-RS02B10K00FB12 02F1329
Product Name Res Wirewound 10K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors Wirewound Resistor, 10Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers