Vishay Intertechnology, Inc. Wirewound Resistors RS01AR7500FS70

Description
RS-1A .75 1% S70
Request a Quote Datasheet
Description
RS-1A .75 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR7500FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR7500FS70
Wirewound Resistors 3110-RS01AR7500FS70
RS-1A .75 1% S70

RS-1A .75 1% S70

Supplier's Site Datasheet
RES .75 OHM 1% 1W SILICONE WW - RS01AR7500FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% 1W SILICONE WW
RS01AR7500FS70
RES .75 OHM 1% 1W SILICONE WW RS01AR7500FS70
RES .75ohm 1% 1W SILICONE WW

RES .75ohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RSA-.75TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.75TR-ND
Through Hole Resistors RSA-.75TR-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-.75CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-.75CT-ND
Through Hole Resistors RSA-.75CT-ND
750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS01AR7500FS70 RS01AR7500FS70 RSA-.75TR-ND
Product Name Wirewound Resistors RES .75 OHM 1% 1W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details