5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
5 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A 5 1% E70 e3
RES 5.0ohm 1% 1W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSA-5.0RCT-ND | 3110-RS01A5R000FE70 | RS01A5R000FE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 5.0 OHM 1% 1W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 5 ohms | 5 ohms | 5 ohms |