Vishay Precision Group Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A500R0FB12

Description
Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A500R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A500R0FB12
Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A500R0FB12
Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS01A500R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A500R0FB12
Wirewound Resistors 3110-RS01A500R0FB12
RS-1A 500 1% B12

RS-1A 500 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A500R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A500R0FB12-ND
Through Hole Resistors 541-RS01A500R0FB12-ND
RS-1A 500 1% B12

RS-1A 500 1% B12

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay - 70B8851 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay
70B8851
Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay 70B8851
WIREWOUND RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 500 OHM, 1W, 1%; Resistance:500ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A500R0FB12 3110-RS01A500R0FB12 541-RS01A500R0FB12-ND 70B8851
Product Name Res Wirewound 500 Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Wirewound Resistor, 500 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details