7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
7.5 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B 7.5 1% E70 e3
RES 7.5ohm 3W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | 541-RS02B7R500FE70CT-ND | 3110-RS02B7R500FE70 | RS02B7R500FE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 7.5 OHM 3W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 7.5 ohms | 7.5 ohms | 7.5 ohms |