Vishay Intertechnology, Inc. RES 7.0K OHM 1% 1W SILICONE WW RS01A7K000FE70

Description
RES 7.0Kohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 7.0Kohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.0K OHM 1% 1W SILICONE WW - RS01A7K000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.0K OHM 1% 1W SILICONE WW
RS01A7K000FE70
RES 7.0K OHM 1% 1W SILICONE WW RS01A7K000FE70
RES 7.0Kohm 1% 1W SILICONE WW

RES 7.0Kohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RS01A7K000FE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS01A7K000FE70-ND
Through Hole Resistors RS01A7K000FE70-ND
7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

7 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A7K000FE70 RS01A7K000FE70-ND
Product Name RES 7.0K OHM 1% 1W SILICONE WW Through Hole Resistors
Resistance Range 7000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details