Vishay Intertechnology, Inc. Through Hole Resistors RS02B68R00FS70

Description
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSB-68TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-68TR-ND
Through Hole Resistors RSB-68TR-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 1% 3W SILICONE WW - RS02B68R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% 3W SILICONE WW
RS02B68R00FS70
RES 68 OHM 1% 3W SILICONE WW RS02B68R00FS70
RES 68ohm 1% 3W SILICONE WW

RES 68ohm 1% 3W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS02B68R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B68R00FS70
Wirewound Resistors 3110-RS02B68R00FS70
RS-2B 68 1% S70

RS-2B 68 1% S70

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSB-68TR-ND RS02B68R00FS70 3110-RS02B68R00FS70
Product Name Through Hole Resistors RES 68 OHM 1% 3W SILICONE WW Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details