Vishay Intertechnology, Inc. Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A5K600FB12

Description
Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk - RS01A5K600FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk
RS01A5K600FB12
Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk RS01A5K600FB12
Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RS01A5K600FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A5K600FB12-ND
Through Hole Resistors 541-RS01A5K600FB12-ND
RS-1A 5.6K 1% B12

RS-1A 5.6K 1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RS01A5K600FB12 541-RS01A5K600FB12-ND
Product Name Res Wirewound 5.6K Ohm 1% 1W ¦20ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers