Vishay Intertechnology, Inc. RES 56 OHM 1% 3W SILICONE WW RS02B56R00FS70

Description
RES 56ohm 1% 3W SILICONE WW
Request a Quote Datasheet
Description
RES 56ohm 1% 3W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1% 3W SILICONE WW - RS02B56R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% 3W SILICONE WW
RS02B56R00FS70
RES 56 OHM 1% 3W SILICONE WW RS02B56R00FS70
RES 56ohm 1% 3W SILICONE WW

RES 56ohm 1% 3W SILICONE WW

Supplier's Site
Through Hole Resistors - RSB-56TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSB-56TR-ND
Through Hole Resistors RSB-56TR-ND
56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B56R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B56R00FS70
Wirewound Resistors 3110-RS02B56R00FS70
RS-2B 56 1% S70

RS-2B 56 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS02B56R00FS70 RSB-56TR-ND 3110-RS02B56R00FS70
Product Name RES 56 OHM 1% 3W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56.2 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details