Vishay Intertechnology, Inc. Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B1K200FB12

Description
Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B1K200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B1K200FB12
Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B1K200FB12
Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B1K200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K200FB12
Wirewound Resistors 3110-RS02B1K200FB12
RS-2B 1.2K 1% B12

RS-2B 1.2K 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B1K200FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1K200FB12-ND
Through Hole Resistors 541-RS02B1K200FB12-ND
RS-2B 1.2K 1% B12

RS-2B 1.2K 1% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS02B1K200FB12 3110-RS02B1K200FB12 541-RS02B1K200FB12-ND
Product Name Res Wirewound 1.2K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details