Vishay Intertechnology, Inc. Through Hole Resistors RS02BR2200FB12

Description
RS-2B .22 1% B12
Request a Quote Datasheet
Description
RS-2B .22 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02BR2200FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02BR2200FB12-ND
Through Hole Resistors 541-RS02BR2200FB12-ND
RS-2B .22 1% B12

RS-2B .22 1% B12

Buy Now Datasheet
Wirewound Resistors 3watts 0.22ohms 1% - RS02BR2200FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 3watts 0.22ohms 1%
RS02BR2200FB12
Wirewound Resistors 3watts 0.22ohms 1% RS02BR2200FB12
Wirewound Resistors 3watts 0.22ohms 1%

Wirewound Resistors 3watts 0.22ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02BR2200FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02BR2200FB12
Wirewound Resistors 3110-RS02BR2200FB12
RS-2B .22 1% B12

RS-2B .22 1% B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number 541-RS02BR2200FB12-ND RS02BR2200FB12 3110-RS02BR2200FB12
Product Name Through Hole Resistors Wirewound Resistors 3watts 0.22ohms 1% Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details