Vishay Precision Group Through Hole Resistors RS02B200R0FE12

Description
RS-2B 200 1% E12 E3
Request a Quote Datasheet
Description
RS-2B 200 1% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS02B200R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B200R0FE12-ND
Through Hole Resistors 541-RS02B200R0FE12-ND
RS-2B 200 1% E12 E3

RS-2B 200 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - - RS02B200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B200R0FE12
Wirewound Resistors - RS02B200R0FE12
Wirewound Resistors - Through Hole 3watts 200ohms 1%

Wirewound Resistors - Through Hole 3watts 200ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS02B200R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B200R0FE12
Wirewound Resistors 3110-RS02B200R0FE12
RS-2B 200 1% E12 e3

RS-2B 200 1% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military - 70201562 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military
70201562
Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military 70201562
Resistor;Wirewound;R es 200 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay - 65K2675 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay
65K2675
Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay 65K2675
WIREWOUND RESISTOR, 200 OHM, 3W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 3W, 1%; Resistance:200ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-RS02B200R0FE12-ND RS02B200R0FE12 3110-RS02B200R0FE12 70201562 65K2675
Product Name Through Hole Resistors Wirewound Resistors - Wirewound Resistors Resistor;Wirewound;Res 200 Ohms;Pwr-Rtg3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 200 Ohm, 3W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C106J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details