Vishay Precision Group Wirewound Resistors RS02B25R00FE12

Description
RS-2B 25 1% E12 e3
Request a Quote Datasheet
Description
RS-2B 25 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B25R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B25R00FE12
Wirewound Resistors 3110-RS02B25R00FE12
RS-2B 25 1% E12 e3

RS-2B 25 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS02B25R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B25R00FE12-ND
Through Hole Resistors 541-RS02B25R00FE12-ND
RS-2B 25 1% E12 E3

RS-2B 25 1% E12 E3

Buy Now Datasheet
Wirewound ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:3W; Operatin... - RS02B25R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:3W; Operatin...
RS02B25R00FE12
Wirewound ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:3W; Operatin... RS02B25R00FE12
Wirewound ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:3W; Operatin...

Wirewound ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:3W; Operatin...

Supplier's Site
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military - 70201796 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military
70201796
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military 70201796
Resistor;Wirewound;R es 25 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Mi litary

Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military

Supplier's Site
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Vishay - 65K2677 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Vishay
65K2677
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Vishay 65K2677
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS02B25R00FE12 541-RS02B25R00FE12-ND RS02B25R00FE12 70201796 65K2677
Product Name Wirewound Resistors Through Hole Resistors Wirewound ResistorSeries:RS; Resistance:25ohm; Resistance Tolerance: 1%; Power Rating:3W; Operatin... Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Military Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use Precision Resistor
Standards and Certifications RoHS RoHS
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details