Vishay Precision Group Wirewound Resistors RS02B600R0FB12

Description
RS-2B 600 1% B12
Request a Quote Datasheet
Description
RS-2B 600 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B600R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B600R0FB12
Wirewound Resistors 3110-RS02B600R0FB12
RS-2B 600 1% B12

RS-2B 600 1% B12

Supplier's Site Datasheet
Res Wirewound 600 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B600R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B600R0FB12
Res Wirewound 600 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B600R0FB12
Res Wirewound 600 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 600 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-RS02B600R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B600R0FB12-ND
Through Hole Resistors 541-RS02B600R0FB12-ND
RS-2B 600 1% B12

RS-2B 600 1% B12

Buy Now Datasheet
Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Vishay - 02F1267 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Vishay
02F1267
Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Vishay 02F1267
WIREWOUND RESISTOR, 600 OHM, 3W, 1%; Resistance:600ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:4.75mmRoHS Compliant: No

WIREWOUND RESISTOR, 600 OHM, 3W, 1%; Resistance:600ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:4.75mmRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS02B600R0FB12 RS02B600R0FB12 541-RS02B600R0FB12-ND 02F1267
Product Name Wirewound Resistors Res Wirewound 600 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 600 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 600 ohms 600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 6-1879233-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details