Wirewound Resistors 3.9K Ohm 1% 3W
RS-2B 3.9K 1% E12 e3
RS-2B 3.9K 1% E12 E3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RS02B3K900FE12 | 3110-RS02B3K900FE12 | 541-RS02B3K900FE12-ND |
| Product Name | Wirewound Resistors 3.9K Ohm 1% 3W | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS |