RES 560ohm 1W 1% WW AXIAL
560 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A 560 1% E70 e3
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01A560R0FE70 | RSA-560RTR-ND | 3110-RS01A560R0FE70 |
| Product Name | RES 560 OHM 1W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 560 ohms | 560 ohms | 560 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 1 watts | 1 watts | |
| Configuration | Single Resistor |