Vishay Precision Group Wirewound Resistors - RS02B1K200FE12

Description
Wirewound Resistors - Through Hole 3watts 1.2Kohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 1.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS02B1K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS02B1K200FE12
Wirewound Resistors - RS02B1K200FE12
Wirewound Resistors - Through Hole 3watts 1.2Kohms 1%

Wirewound Resistors - Through Hole 3watts 1.2Kohms 1%

Supplier's Site
Through Hole Resistors - 541-RS02B1K200FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS02B1K200FE12-ND
Through Hole Resistors 541-RS02B1K200FE12-ND
RS-2B 1.2K 1% E12 E3

RS-2B 1.2K 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-RS02B1K200FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K200FE12
Wirewound Resistors 3110-RS02B1K200FE12
RS-2B 1.2K 1% E12 e3

RS-2B 1.2K 1% E12 e3

Supplier's Site Datasheet
WIREWOUND, 1.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK - 70205046 - Allied Electronics, Inc.
Fort Worth, TX, USA
WIREWOUND, 1.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK
70205046
WIREWOUND, 1.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK 70205046
WIREWOUND, 1.2K OHM, 1%,3W,20PPM,AXL,THRU -HOLE,BULK

WIREWOUND, 1.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK

Supplier's Site
Wirewound Resistor, 1.2Kohm, 3W, 1%; Resistance Vishay - 41K9240 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.2Kohm, 3W, 1%; Resistance Vishay
41K9240
Wirewound Resistor, 1.2Kohm, 3W, 1%; Resistance Vishay 41K9240
WIREWOUND RESISTOR, 1.2KOHM, 3W, 1%; Resistance:1.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.2KOHM, 3W, 1%; Resistance:1.2kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:4.75mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RS02B1K200FE12 541-RS02B1K200FE12-ND 3110-RS02B1K200FE12 70205046 41K9240
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors WIREWOUND, 1.2K OHM, 1%,3W,20PPM,AXL,THRU-HOLE,BULK Wirewound Resistor, 1.2Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data