RES 1.2Kohm 1% 3W SILICONE WW
1.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-2B 1.2K 1% S70
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS02B1K200FS70 | RSB-1.2KTR-ND | 3110-RS02B1K200FS70 |
| Product Name | RES 1.2K OHM 1% 3W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 1200 ohms | 1200 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |