Microchip Technology, Inc. EEPROM 24FC256-I/SM

Description
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM
Request a Quote Datasheet
Description
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 6678185 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678185
EEPROM 6678185
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM

Supplier's Site
EEPROM - 6678185P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
6678185P
EEPROM 6678185P
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM

Supplier's Site
EEPROM - 1785017 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1785017
EEPROM 1785017
256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM

256K 32Kx8 2.5V Ser. EEPROM,24FC256-I/SM

Supplier's Site
1MHZ Memory IC and Storage Component - 774-24FC256-I/SM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-24FC256-I/SM
1MHZ Memory IC and Storage Component 774-24FC256-I/SM
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ Product overview: 24FC256-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/SM can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ Product overview: 24FC256-I/SM from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC256-I/SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 24FC256-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - EEPROM - 24FC256-I/SM - 1003356-24FC256-I/SM - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24FC256-I/SM
1003356-24FC256-I/SM
Memory - EEPROM - 24FC256-I/SM 1003356-24FC256-I/SM
Manufacturer: Microchip Technology Win Source Part Number: 1003356-24FC256-I/SM Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIJ Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1003356-24FC256-I/SM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIJ
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet
Memory - 24FC256-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 256Kbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip - 66AH1897 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip
66AH1897
Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip 66AH1897
EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 256KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC256-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC256-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC256-I/SM
IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

IC EEPROM 256KBIT I2C 1MHZ 8SOIJ

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 6678185 6678185P 774-24FC256-I/SM 24FC256-I/SM-ND 1003356-24FC256-I/SM 24FC256-I/SM 24FC256-I/SM 24FC256-I/SM 66AH1897 24FC256-I/SM
Product Name EEPROM EEPROM 1MHZ Memory IC and Storage Component Memory Memory - EEPROM - 24FC256-I/SM Memory Memory Memory Eeprom, 256Kbit, -40 To 85Deg C Rohs Compliant Microchip Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Density 256 kbits 2048 kbits 256 kbits 256 kbits 256 kbits 256 kbits 256 kbits
Pins 8 8 8
Supply Voltage 5.5 v, 1.7 v -3.3V; 1.7 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT24C02C-MAHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 9030DC - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers