Manufacturer: Microchip Technology
Win Source Part Number: 906031-24FC64F-I/SN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Family Name: 24FC64
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 64KBIT I2C 1MHZ 8SOIC Product overview: 24FC64F-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC64F-I/SN can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-SOIC
IC EEPROM 64KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC
IC EEPROM 64KBIT I2C 1MHZ 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 906031-24FC64F-I/SN | 774-24FC64F-I/SN | 24FC64F-I/SN-ND | 24FC64F-I/SN | 24FC64F-I/SN | 24FC64F-I/SN |
| Product Name | Memory - EEPROM - 24FC64F-I/SN | 1MHZ Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Access Time | 900 ns | 400 ns | 400 ns | |||
| Density | 64 kbits | 64 kbits | 64 kbits | 64 kbits |