Manufacturer: Microchip Technology
Win Source Part Number: 805814-24LC014T-E/SN
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 900ns
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,300
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: 24LC014
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 900ns 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC Product overview: 24LC014T-E/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC014T-E/SN can be used for catalog matching and distributor lookup.
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
EEPROM Memory IC 1Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 805814-24LC014T-E/SN | 24LC014T-E/SN-ND | 774-24LC014T-E/SN | 98M5245 | 24LC014T-E/SN | 24LC014T-E/SN | 24LC014T-E/SN | 24LC014T-E/SN |
| Product Name | Memory - EEPROM - 24LC014T-E/SN | Memory | 400KHZ Memory IC and Storage Component | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | NSOIC | SOIC | SOIC; 8-SOIC (0.154", 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |