The Microchip 24AA01/24LC01B/24FC0
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-PDIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP Product overview: 24FC01-I/P from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24FC01-I/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1013577-24FC01-I/P
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 60
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: 24FC01
EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns 8-PDIP
EEPROM, AEC-Q100, 1KBIT, -40 TO 85DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
IC EEPROM 1KBIT I2C 1MHZ 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC01-I/P-ND | 774-24FC01-I/P | 1013577-24FC01-I/P | 24FC01-I/P | 02AH3074 | 24FC01-I/P | 24FC01-I/P | 24FC01-I/P |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Eeprom, Aec-Q100, 1Kbit, -40 To 85Deg C; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) | DIP | DIP; 8-DIP (0.300", 7.62mm) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 1.7V ~ 5.5V | Through Hole | 1.7V ~ 5.5V | ||
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns |