The 24LC014HT-E/MNY is a 1 Kbit I2C serial EEPROM from Lingto Electronic Limited, designed for low-power applications. It operates within a voltage range of 2.5V to 5.5V and supports a maximum clock frequency of 1 MHz. The device features a single block memory organization of 128 bytes (128 x 8 bits) and includes a page write capability for up to 16 bytes. This EEPROM utilizes a 2-wire serial interface that is I2C compatible, allowing for easy integration into various systems. It has low active and standby currents, with a maximum active current of 400 OºA and standby current of 1 OºA. The device is rated for 1 million erase/write cycles and offers data retention of over 200 years. Additional features include hardware write protection for half of the memory array, Schmitt trigger inputs for noise suppression, and ESD protection exceeding 4,000V. The 24LC014HT-E/MNY is available in multiple package types, including 8-pin PDIP, SOIC, TSSOP, TDFN, and MSOP, and is compliant with RoHS standards. It is suitable for industrial and automotive applications, with temperature ranges of -40°C to +85°C and -40°C to +125°C, respectively.
Manufacturer: Microchip Technology
Win Source Part Number: 1323503-24LC014HT-E/
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 3,300
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Access Time: 400 ns
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: 8-TDFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Base Product Number: 24LC014H
RoHS Status: ROHS3 Compliant
IC EEPROM 1KBIT I2C 1MHZ 8TDFN Product overview: 24LC014HT-E/MNY from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC014HT-E/MNY can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 400ns 8-TDFN (2x3)
IC EEPROM 1KBIT I2C 1MHZ 8TDFN
EEPROM Memory IC 1Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)
IC EEPROM 1KBIT I2C 1MHZ 8TDFN
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TDFN-EP; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1323503-24LC014HT-E/MNY | 774-24LC014HT-E/MNY | 24LC014HT-E/MNY-ND | 24LC014HT-E/MNY | 24LC014HT-E/MNY | 24LC014HT-E/MNY | 98M5238 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | TDFN-EP |