Microchip Technology, Inc. Memory 24FC01T-E/MS

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC01T-E/MSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-MSOP

EEPROM Memory IC 1Kb (128 x 8) I²C 1MHz 450ns 8-MSOP

Buy Now Datasheet
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site Datasheet
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip - 93AC6682 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip
93AC6682
Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip 93AC6682
EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC01T-E/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns 8-MSOP

EEPROM Memory IC 1Kbit I²C 1 MHz 450 ns 8-MSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 24FC01T-E/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24FC01T-E/MS
Integrated Circuits (ICs) - Memory 24FC01T-E/MS
IC EEPROM 1KBIT I2C 1MHZ 8MSOP

IC EEPROM 1KBIT I2C 1MHZ 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC01T-E/MSTR-ND 24FC01T-E/MS 93AC6682 24FC01T-E/MS 24FC01T-E/MS
Product Name Memory Memory Eeprom, 1Kbit, -40 To 125Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP; TSSOP
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8421AVX-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details