Microchip Technology, Inc. Memory 24FC16T-I/OT

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24FC16T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 150-24FC16T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
Memory - 150-24FC16T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns SOT-23-5

Buy Now Datasheet
IC EEPROM 16KBIT I2C SOT23-5

IC EEPROM 16KBIT I2C SOT23-5

Supplier's Site Datasheet
Eeprom, Aec-Q100, 16Kbit, -40 To 85Deg C; Memory Size Microchip - 42AH0890 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 16Kbit, -40 To 85Deg C; Memory Size Microchip
42AH0890
Eeprom, Aec-Q100, 16Kbit, -40 To 85Deg C; Memory Size Microchip 42AH0890
EEPROM, AEC-Q100, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

EEPROM, AEC-Q100, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:8 BLK (256 x 8bit); Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOT-23; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - 24FC16T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns SOT-23-5

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24FC16T-I/OTDKR-ND 24FC16T-I/OT 42AH0890 24FC16T-I/OT
Product Name Memory Memory Eeprom, Aec-Q100, 16Kbit, -40 To 85Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SC-74A, SOT-753 SOT-23 SC-74A, SOT-753
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - AT25020N-10SA-5.0C - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 2 kbits
View Details