Microchip Technology, Inc. Memory 24CS512T-I/SM

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 150-24CS512T-I/SMDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 150-24CS512T-I/SMTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 150-24CS512T-I/SMCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24CS512T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIJ

EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-SOIJ

Buy Now
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 24CS512T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
24CS512T-I/SM
Integrated Circuits (ICs) - Memory 24CS512T-I/SM
512K 3.4MHZ I2C SERIAL EEPROM

512K 3.4MHZ I2C SERIAL EEPROM

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 150-24CS512T-I/SMDKR-ND 24CS512T-I/SM 24CS512T-I/SM 24CS512T-I/SM
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C04LI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details
Memory - 8928919956-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details