EEPROM Memory IC 512Kb (64K x 8) I²C 3.4MHz 400ns 8-PDIP
512K 3.4MHZ I2C SERIAL EEPROM
EEPROM Memory IC 512Kbit I²C 3.4 MHz 400 ns 8-PDIP
512K 3.4MHZ I2C SERIAL EEPROM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 150-24CS512-E/P-ND | 24CS512-E/P | 24CS512-E/P | 24CS512-E/P |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | 1.7V ~ 5.5V |