Microchip Technology, Inc. Memory 24FC128T-I/SM

Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet
Description
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 24FC128T-I/SM-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ

EEPROM Memory IC 128Kb (16K x 8) I²C 1MHz 400ns 8-SOIJ

Buy Now Datasheet
Memory - 24FC128T-I/SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIJ

EEPROM Memory IC 128Kbit I²C 1 MHz 400 ns 8-SOIJ

Buy Now Datasheet
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip - 92C6999 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip
92C6999
Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip 92C6999
EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

EEPROM, AEC-Q100, 128KBIT, -40TO85DEG C; Memory Size:128Kbit; EEPROM Memory Configuration:16K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIJ; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24FC128T-I/SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24FC128T-I/SM
Integrated Circuits (ICs) - Memory - Memory 24FC128T-I/SM
IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

Supplier's Site
IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

IC EEPROM 128KBIT I2C 1MHZ 8SOIJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 24FC128T-I/SM-ND 24FC128T-I/SM 92C6999 24FC128T-I/SM 24FC128T-I/SM
Product Name Memory Memory Eeprom, Aec-Q100, 128Kbit, -40To85Deg C; Memory Size Microchip Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIJ
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details