Microchip Technology, Inc. Memory - EEPROM - 24LC00T-I/OT 24LC00T-I/OT

Description
Manufacturer: Microchip Technology Win Source Part Number: 005528-24LC00T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 005528-24LC00T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - 24LC00T-I/OT - 005528-24LC00T-I/OT - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - 24LC00T-I/OT
005528-24LC00T-I/OT
Memory - EEPROM - 24LC00T-I/OT 005528-24LC00T-I/OT
Manufacturer: Microchip Technology Win Source Part Number: 005528-24LC00T-I/OT Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 128b (16 x 8) Access Time: 3500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 005528-24LC00T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 128b (16 x 8)
Access Time: 3500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOT23 Memory IC and Storage Component
774-24LC00T-I/OT
SOT23 Memory IC and Storage Component 774-24LC00T-I/OT
IC EEPROM 128B I2C SOT23-5 Product overview: 24LC00T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00T-I/OT can be used for catalog matching and distributor lookup.

IC EEPROM 128B I2C SOT23-5 Product overview: 24LC00T-I/OT from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOT23, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-24LC00T-I/OT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
EEPROM - 454107 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
454107
EEPROM 454107
16 byte,128 bit,2.5V Serial EE,SOT23

16 byte,128 bit,2.5V Serial EE,SOT23

Supplier's Site
Memory - 24LC00T-I/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC00T-I/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC00T-I/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 128b (16 x 8) I²C 400kHz 3.5µs SOT-23-5

Buy Now Datasheet
Memory - 24LC00T-I/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs SOT-23-5

EEPROM Memory IC 128bit I²C 400 kHz 3.5 µs SOT-23-5

Buy Now Datasheet
IC EEPROM 128B I2C SOT23-5

IC EEPROM 128B I2C SOT23-5

Supplier's Site Datasheet
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Interface Type Microchip - 73J4821 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Interface Type Microchip
73J4821
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Interface Type Microchip 73J4821
SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; MSL:MSL 1 - UnlimitedRoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Size Microchip - 98K8311 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Size Microchip
98K8311
Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Size Microchip 98K8311
SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 128BIT, 400KHZ, SOT-23-5; Memory Size:128bit; EEPROM Memory Configuration:16 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Memory >> EEPROM - 24LC00T-I/OT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
24LC00T-I/OT
Memory >> EEPROM 24LC00T-I/OT
128bit I2C SOT-23-5 EEPROM ROHS

128bit I2C SOT-23-5 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 128B I2C SOT23-5

IC EEPROM 128B I2C SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 24LC00T-I/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC00T-I/OT
Integrated Circuits (ICs) - Memory - Memory 24LC00T-I/OT
IC EEPROM 128B I2C SOT23-5

IC EEPROM 128B I2C SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 005528-24LC00T-I/OT 774-24LC00T-I/OT 454107 24LC00T-I/OTCT-ND 24LC00T-I/OT 24LC00T-I/OT 73J4821 24LC00T-I/OT 24LC00T-I/OT 24LC00T-I/OT
Product Name Memory - EEPROM - 24LC00T-I/OT SOT23 Memory IC and Storage Component EEPROM Memory Memory Memory Serial Eeprom, 128Bit, 400Khz, Sot-23-5; Memory Interface Type Microchip Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 3500 ns 900 ns 3500 ns 3500 ns 3500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 5.5 v, 2.5 v 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details