EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 400ns 14-TSSOP
EEPROM, 512KBIT, -40 TO 85DEG C; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
IC EEPROM 512KBIT I2C 14TSSOP
IC EEPROM 512KBIT I2C 14TSSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 400 ns 14-TSSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 24FC512T-I/ST14-ND | 92C7017 | 24FC512T-I/ST14 | 24FC512T-I/ST14 | 24FC512T-I/ST14 |
| Product Name | Memory | Eeprom, 512Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | TSSOP | SSOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Data Rate | 1 MHz |